CEC Industries Ltd. Led Bulb, Amber, 720Mw, T-3 1/4; Lamp Base Type Cec Industries LM10120MB-A

Description
LED BULB, AMBER, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:30mA; Colour:Amber RoHS Compliant: No
Datasheet
Description
LED BULB, AMBER, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:30mA; Colour:Amber RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Amber, 720Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8162 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Amber, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8162
Led Bulb, Amber, 720Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8162
LED BULB, AMBER, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:30mA; Colour:Amber RoHS Compliant: No

LED BULB, AMBER, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:30mA; Colour:Amber RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8162
Product Name Led Bulb, Amber, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22 mm Plastic Pilot Light - 3PLBR1L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details