CEC Industries Ltd. Led Bulb, Wedge, White, 240Mw, T-1 3/4; Lamp Base Type Cec Industries LM0512WB-W

Description
LED BULB, WEDGE, WHITE, 240mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:240mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12.8V; Current Rating:20mA RoHS Compliant: No
Datasheet
Description
LED BULB, WEDGE, WHITE, 240mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:240mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12.8V; Current Rating:20mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, 240Mw, T-1 3/4; Lamp Base Type Cec Industries - 85K8124 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, 240Mw, T-1 3/4; Lamp Base Type Cec Industries
85K8124
Led Bulb, Wedge, White, 240Mw, T-1 3/4; Lamp Base Type Cec Industries 85K8124
LED BULB, WEDGE, WHITE, 240mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:240mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12.8V; Current Rating:20mA RoHS Compliant: No

LED BULB, WEDGE, WHITE, 240mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:240mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12.8V; Current Rating:20mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8124
Product Name Led Bulb, Wedge, White, 240Mw, T-1 3/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
RSL Radiant Sound Modules - RSL-SM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicator - LB03KW01-5F24-JF - NKK Switches
Specs
LED Color Green
Voltage type DC DC
Rated Voltage 24 volts
View Details
4 suppliers