CEC Industries Ltd. Lighting Fixture 120PSB

Description
LAMP, INCANDESCENT,SUPPLY VOLTAGE:120 VAC,LAMP BASE TYPE:TELEPHONE SLIDE, BULB SIZE:T-2, MSCP:0,AVERAGE BULB LIFE:75000H, POWER RATING: 6.6 WATTS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, INCANDESCENT,SUPPLY VOLTAGE:120 VAC,LAMP BASE TYPE:TELEPHONE SLIDE, BULB SIZE:T-2, MSCP:0,AVERAGE BULB LIFE:75000H, POWER RATING: 6.6 WATTS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 16144933 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
16144933
Lighting Fixture 16144933
LAMP, INCANDESCENT,SUPPLY VOLTAGE:120 VAC,LAMP BASE TYPE:TELEPHONE SLIDE, BULB SIZE:T-2, MSCP:0,AVERAGE BULB LIFE:75000H, POWER RATING: 6.6 WATTS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INCANDESCENT,SUPPLY VOLTAGE:120 VAC,LAMP BASE TYPE:TELEPHONE SLIDE, BULB SIZE:T-2, MSCP:0,AVERAGE BULB LIFE:75000H, POWER RATING: 6.6 WATTS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 16144933
Product Name Lighting Fixture
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details