CDM Inc. Cable/Wire; and Assemblies; RF/Coaxial; Low Smoke/Zero Halogen CDM-CO-240/TM/3/NM

Description
SAFER COAXIAL 240FR TM-NM 3FT
Datasheet
Description
SAFER COAXIAL 240FR TM-NM 3FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Wire; and Assemblies; RF/Coaxial; Low Smoke/Zero Halogen - CDM-CO-240/TM/3/NM - CDM Inc.
Turnersville, NJ, United States
Cable/Wire; and Assemblies; RF/Coaxial; Low Smoke/Zero Halogen
CDM-CO-240/TM/3/NM
Cable/Wire; and Assemblies; RF/Coaxial; Low Smoke/Zero Halogen CDM-CO-240/TM/3/NM
SAFER COAXIAL 240FR TM-NM 3FT

SAFER COAXIAL 240FR TM-NM 3FT

Buy Now Datasheet

Technical Specifications

  CDM Inc.
Product Category Cable Assemblies
Product Number CDM-CO-240/TM/3/NM
Product Name Cable/Wire; and Assemblies; RF/Coaxial; Low Smoke/Zero Halogen
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details