CDM Inc. connector,mini hex,male plug w/locksleeve&hood w/cable clamp,solder,9 pin cont 126-220

Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.
Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Suppliers

Company
Product
Description
Supplier Links
connector,mini hex,male plug w/locksleeve&hood w/cable clamp,solder,9 pin cont - 70144737 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,mini hex,male plug w/locksleeve&hood w/cable clamp,solder,9 pin cont
70144737
connector,mini hex,male plug w/locksleeve&hood w/cable clamp,solder,9 pin cont 70144737
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts
Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H.
It’s latching mechanisms is hood and cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144737
Product Name connector,mini hex,male plug w/locksleeve&hood w/cable clamp,solder,9 pin cont
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22526-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details