CDE Global Ltd. Sirocco Air Classifiers Sirocco W300

Description
Air Classifiers offer an efficient means of removing excess fines from crushed rock material to facilitate the production of high quality sand products for use in construction. Air Classifiers are particularly well suited to the arid desert environment in the Middle East where access to water can be an issue. Our air classification technology has been proven over 70 years and 3000 worldwide installations to be the most efficient and effective air classification technology available to the world market. Specifically for the processing of -6mm material this materials handling system allows for the accurate removal of fines which is key for the production of high quality sand products. The Sirocco air classifier system can be used to process a wide range of materials including: Granite Limestone Gabbro Trap Rock Sand & Gravel
Description
Air Classifiers offer an efficient means of removing excess fines from crushed rock material to facilitate the production of high quality sand products for use in construction. Air Classifiers are particularly well suited to the arid desert environment in the Middle East where access to water can be an issue. Our air classification technology has been proven over 70 years and 3000 worldwide installations to be the most efficient and effective air classification technology available to the world market. Specifically for the processing of -6mm material this materials handling system allows for the accurate removal of fines which is key for the production of high quality sand products. The Sirocco air classifier system can be used to process a wide range of materials including: Granite Limestone Gabbro Trap Rock Sand & Gravel

Suppliers

Company
Product
Description
Supplier Links
Sirocco Air Classifiers - Sirocco W300 - CDE Global Ltd.
Cookstown, Tyrone, United Kingdom
Sirocco Air Classifiers
Sirocco W300
Sirocco Air Classifiers Sirocco W300
Air Classifiers offer an efficient means of removing excess fines from crushed rock material to facilitate the production of high quality sand products for use in construction. Air Classifiers are particularly well suited to the arid desert environment in the Middle East where access to water can be an issue. Our air classification technology has been proven over 70 years and 3000 worldwide installations to be the most efficient and effective air classification technology available to the world market. Specifically for the processing of -6mm material this materials handling system allows for the accurate removal of fines which is key for the production of high quality sand products. The Sirocco air classifier system can be used to process a wide range of materials including: Granite Limestone Gabbro Trap Rock Sand & Gravel

Air Classifiers offer an efficient means of removing excess fines from crushed rock material to facilitate the production of high quality sand products for use in construction. Air Classifiers are particularly well suited to the arid desert environment in the Middle East where access to water can be an issue.
Our air classification technology has been proven over 70 years and 3000 worldwide installations to be the most efficient and effective air classification technology available to the world market.
Specifically for the processing of -6mm material this materials handling system allows for the accurate removal of fines which is key for the production of high quality sand products. The Sirocco air classifier system can be used to process a wide range of materials including:
Granite
Limestone
Gabbro
Trap Rock
Sand & Gravel

Supplier's Site

Technical Specifications

  CDE Global Ltd.
Product Category Separators, Classifiers, and Screeners
Product Number Sirocco W300
Product Name Sirocco Air Classifiers
Equipment Type Air Classifier / Cyclone
Unlock Full Specs
to access all available technical data

Similar Products

22 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-22 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 132 lbs/hr (600 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
HSR Indent Cylinder Separator - Labor HSR - Bratney Companies
Specs
Equipment Type Screener - Drum / Rotary Sifter
Applications Dry / Free Flowing Materials; Food Processing / Grain
Capacity / Throughput 200 to 600 lbs/hr (907 to 2721 kg/hr)
View Details