CDE Global Ltd. FlocStation FlocStation P25

Description
The Poly dosing system is widely used throughout the quarrying industry for waste-water control. The basic operation of the Polyplant is to take water from a storage tank, mix in a Polyelectrolyte material, transfer the mixed Poly to a storage tank and then dose it out to the external thickening process. The operation sequence of the Polyplant is fully automatic and is controlled by level probes, located inside each tank. The Polyplant settings for the Screw Feeder, Dosing pump and mixing times are fully controllable by a PLC control panel located in the Main control panel. The system is also fitted with an alarm system in order to ensure early troubleshooting and can be fitted with an option control for turbidity (cloudiness) measurement of effluent. The chemical used is called polyelectrolyte, this is completely safe and is the industry standard for industrial water treatment. The same chemical is used in the treatment of municipal water for drinking in almost all water works throughout Ireland and the world. The raw Polyelectrolyte would be in powder form, for correct management and storage this should be stored in the supplied cabin.
Description
The Poly dosing system is widely used throughout the quarrying industry for waste-water control. The basic operation of the Polyplant is to take water from a storage tank, mix in a Polyelectrolyte material, transfer the mixed Poly to a storage tank and then dose it out to the external thickening process. The operation sequence of the Polyplant is fully automatic and is controlled by level probes, located inside each tank. The Polyplant settings for the Screw Feeder, Dosing pump and mixing times are fully controllable by a PLC control panel located in the Main control panel. The system is also fitted with an alarm system in order to ensure early troubleshooting and can be fitted with an option control for turbidity (cloudiness) measurement of effluent. The chemical used is called polyelectrolyte, this is completely safe and is the industry standard for industrial water treatment. The same chemical is used in the treatment of municipal water for drinking in almost all water works throughout Ireland and the world. The raw Polyelectrolyte would be in powder form, for correct management and storage this should be stored in the supplied cabin.

Suppliers

Company
Product
Description
Supplier Links
FlocStation - FlocStation P25 - CDE Global Ltd.
Cookstown, Tyrone, United Kingdom
FlocStation
FlocStation P25
FlocStation FlocStation P25
The Poly dosing system is widely used throughout the quarrying industry for waste-water control. The basic operation of the Polyplant is to take water from a storage tank, mix in a Polyelectrolyte material, transfer the mixed Poly to a storage tank and then dose it out to the external thickening process. The operation sequence of the Polyplant is fully automatic and is controlled by level probes, located inside each tank. The Polyplant settings for the Screw Feeder, Dosing pump and mixing times are fully controllable by a PLC control panel located in the Main control panel. The system is also fitted with an alarm system in order to ensure early troubleshooting and can be fitted with an option control for turbidity (cloudiness) measurement of effluent. The chemical used is called polyelectrolyte, this is completely safe and is the industry standard for industrial water treatment. The same chemical is used in the treatment of municipal water for drinking in almost all water works throughout Ireland and the world. The raw Polyelectrolyte would be in powder form, for correct management and storage this should be stored in the supplied cabin.

The Poly dosing system is widely used throughout the quarrying industry for waste-water control. The basic operation of the Polyplant is to take water from a storage tank, mix in a Polyelectrolyte material, transfer the mixed Poly to a storage tank and then dose it out to the external thickening process. The operation sequence of the Polyplant is fully automatic and is controlled by level probes, located inside each tank.
The Polyplant settings for the Screw Feeder, Dosing pump and mixing times are fully controllable by a PLC control panel located in the Main control panel. The system is also fitted with an alarm system in order to ensure early troubleshooting and can be fitted with an option control for turbidity (cloudiness) measurement of effluent.
The chemical used is called polyelectrolyte, this is completely safe and is the industry standard for industrial water treatment. The same chemical is used in the treatment of municipal water for drinking in almost all water works throughout Ireland and the world. The raw Polyelectrolyte would be in powder form, for correct management and storage this should be stored in the supplied cabin.

Supplier's Site

Technical Specifications

  CDE Global Ltd.
Product Category Separators, Classifiers, and Screeners
Product Number FlocStation P25
Product Name FlocStation
Equipment Type Screener - Rectangular Deck
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
18 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-18 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 79.38 lbs/hr (360 kg/hr)
View Details
Air Separator - Series 1050 - Pentair Engineered Solutions
Pentair Engineered Solutions
Specs
Equipment Type Other; Air Separator
Operation Separating
Applications Other; boilers, fan coils, chillers, HVAC
View Details