CDE Global Ltd. AggMax Attrition System AggMax 80

Description
The CDE AggMax system allows for the primary screening and high attrition washing of claybound material through a combination of our RotoMax Logwasher and high frequency screening technology.; This compact system allows the option of removal of the sand fraction prior to entering the RotoMax. This maximises the life of the wear parts inside the RotoMax. The aggregate processed by the RotoMax is subject to severe attrition, thus ensuring the highest level of clay is removed.; After the scrubbing process the clean aggregate is discharged onto the secondary Rinsing screen, which not only removes the sand fractions by means of spraybars but also de-waters the aggregate ready for further screening.; At the rear of the AggMax an optional trash screen can be integrated for applications where the removal of lightweight contaminants is required.; All sand fractions and water are piped back to the EvoWash to ensure maximum sand recovery.
Description
The CDE AggMax system allows for the primary screening and high attrition washing of claybound material through a combination of our RotoMax Logwasher and high frequency screening technology.; This compact system allows the option of removal of the sand fraction prior to entering the RotoMax. This maximises the life of the wear parts inside the RotoMax. The aggregate processed by the RotoMax is subject to severe attrition, thus ensuring the highest level of clay is removed.; After the scrubbing process the clean aggregate is discharged onto the secondary Rinsing screen, which not only removes the sand fractions by means of spraybars but also de-waters the aggregate ready for further screening.; At the rear of the AggMax an optional trash screen can be integrated for applications where the removal of lightweight contaminants is required.; All sand fractions and water are piped back to the EvoWash to ensure maximum sand recovery.

Suppliers

Company
Product
Description
Supplier Links
AggMax Attrition System - AggMax 80 - CDE Global Ltd.
Cookstown, Tyrone, United Kingdom
AggMax Attrition System
AggMax 80
AggMax Attrition System AggMax 80
The CDE AggMax system allows for the primary screening and high attrition washing of claybound material through a combination of our RotoMax Logwasher and high frequency screening technology.; This compact system allows the option of removal of the sand fraction prior to entering the RotoMax. This maximises the life of the wear parts inside the RotoMax. The aggregate processed by the RotoMax is subject to severe attrition, thus ensuring the highest level of clay is removed.; After the scrubbing process the clean aggregate is discharged onto the secondary Rinsing screen, which not only removes the sand fractions by means of spraybars but also de-waters the aggregate ready for further screening.; At the rear of the AggMax an optional trash screen can be integrated for applications where the removal of lightweight contaminants is required.; All sand fractions and water are piped back to the EvoWash to ensure maximum sand recovery.

The CDE AggMax system allows for the primary screening and high attrition washing of claybound material through a combination of our RotoMax Logwasher and high frequency screening technology.; This compact system allows the option of removal of the sand fraction prior to entering the RotoMax. This maximises the life of the wear parts inside the RotoMax. The aggregate processed by the RotoMax is subject to severe attrition, thus ensuring the highest level of clay is removed.; After the scrubbing process the clean aggregate is discharged onto the secondary Rinsing screen, which not only removes the sand fractions by means of spraybars but also de-waters the aggregate ready for further screening.; At the rear of the AggMax an optional trash screen can be integrated for applications where the removal of lightweight contaminants is required.; All sand fractions and water are piped back to the EvoWash to ensure maximum sand recovery.

Supplier's Site

Technical Specifications

  CDE Global Ltd.
Product Category Separators, Classifiers, and Screeners
Product Number AggMax 80
Product Name AggMax Attrition System
Equipment Type Screener - Rectangular Deck
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
8 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-8 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 19.84 lbs/hr (90 kg/hr)
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
Mini Sifter -  - Prater
Specs
Equipment Type Screener - Drum / Rotary Sifter
Operation Check Screening / Scalping
Applications Dry / Free Flowing Materials
View Details