Giles & Ransome, Inc. R2900G XTRA Underground Mining Loader

Description
Compact design, high engine power, higher torque rise, stronger components and excellent maneuverability ensures the R2900G XTRA is a solid and agile performer.
Datasheet
Description
Compact design, high engine power, higher torque rise, stronger components and excellent maneuverability ensures the R2900G XTRA is a solid and agile performer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact design, high engine power, higher torque rise, stronger components and excellent maneuverability ensures the R2900G XTRA is a solid and agile performer.

Compact design, high engine power, higher torque rise, stronger components and excellent maneuverability ensures the R2900G XTRA is a solid and agile performer.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number R2900G XTRA Underground Mining Loader
Type Underground Mining
Unlock Full Specs
to access all available technical data

Similar Products

Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 7800 to 20400 lbs (3537 to 9252 kg)
View Details
Small Wheel Loaders - 924K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 141 HP
Operating Weight 28360 lbs (12862 kg)
View Details
Doosan DX85R-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 58.6 HP
Operating Weight 18960 lbs (8599 kg)
View Details