Giles & Ransome, Inc. PM-102 Cold Planer

Description
The new PM-102 combines enhanced production capabilities, optimized performance and simplified service to complete tough milling applications with productive results. The Caterpillar C7 Engine with ACERT Technology provides ample power while meeting U.S. EPA Tier 3 and European EU Stage IIIa compliancy. Designed for high production and long life, the PM-102 rotor has quick release conical tool holders for quick and easy tool replacement. And the conveyor can be folded to reduce machine dimensions during transport.
Datasheet
Description
The new PM-102 combines enhanced production capabilities, optimized performance and simplified service to complete tough milling applications with productive results. The Caterpillar C7 Engine with ACERT Technology provides ample power while meeting U.S. EPA Tier 3 and European EU Stage IIIa compliancy. Designed for high production and long life, the PM-102 rotor has quick release conical tool holders for quick and easy tool replacement. And the conveyor can be folded to reduce machine dimensions during transport.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The new PM-102 combines enhanced production capabilities, optimized performance and simplified service to complete tough milling applications with productive results. The Caterpillar C7 Engine with ACERT Technology provides ample power while meeting U.S. EPA Tier 3 and European EU Stage IIIa compliancy. Designed for high production and long life, the PM-102 rotor has quick release conical tool holders for quick and easy tool replacement. And the conveyor can be folded to reduce machine dimensions during transport.

The new PM-102 combines enhanced production capabilities, optimized performance and simplified service to complete tough milling applications with productive results. The Caterpillar C7 Engine with ACERT Technology provides ample power while meeting U.S. EPA Tier 3 and European EU Stage IIIa compliancy. Designed for high production and long life, the PM-102 rotor has quick release conical tool holders for quick and easy tool replacement. And the conveyor can be folded to reduce machine dimensions during transport.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number PM-102 Cold Planer
Type Cold Planers
Unlock Full Specs
to access all available technical data

Similar Products

Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Skid Steer Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Skid Steer Loader
Horsepower 49 to 90 HP
Load Capacity 1301 to 3407 lbs (590 to 1545 kg)
View Details
Small Wheel Loaders - 924K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 141 HP
Operating Weight 28360 lbs (12862 kg)
View Details
Doosan DL220-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 160 HP
Operating Weight 28350 lbs (12857 kg)
View Details