Giles & Ransome, Inc. CB32 Utility Compactor

Description
The CB32 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB32 provides greater production capabilities with its 1300 mm (51") wide drums. Its high amplitude and drum width give it the capacity to achieve a tons-per-day production rate that make it an excellent match for shoulders, small parking lots, lane additions or other similar sized jobs.
Description
The CB32 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB32 provides greater production capabilities with its 1300 mm (51") wide drums. Its high amplitude and drum width give it the capacity to achieve a tons-per-day production rate that make it an excellent match for shoulders, small parking lots, lane additions or other similar sized jobs.

Suppliers

Company
Product
Description
Supplier Links
The CB32 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB32 provides greater production capabilities with its 1300 mm (51") wide drums. Its high amplitude and drum width give it the capacity to achieve a tons-per-day production rate that make it an excellent match for shoulders, small parking lots, lane additions or other similar sized jobs.

The CB32 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB32 provides greater production capabilities with its 1300 mm (51") wide drums. Its high amplitude and drum width give it the capacity to achieve a tons-per-day production rate that make it an excellent match for shoulders, small parking lots, lane additions or other similar sized jobs.

Supplier's Site

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number CB32 Utility Compactor
Type Compactor / Roller
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
 - D10T Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 146499 lbs (66439 kg)
View Details
Compact Track Loader - T630 - Bobcat Company
Specs
Type Track Loader
Horsepower 74 HP
Load Capacity 1980 to 2230 lbs (898 to 1011 kg)
View Details
Backhoe Loaders - 430F2 IT - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 108 HP
Operating Weight 24251 lbs (10998 kg)
View Details