Giles & Ransome, Inc. 938H Wheel Loader

Description
Performance you can feel, with powerful breakout force, fast cycle times and smoother shifts for optimal productivity and operator comfort.
Datasheet
Description
Performance you can feel, with powerful breakout force, fast cycle times and smoother shifts for optimal productivity and operator comfort.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Performance you can feel, with powerful breakout force, fast cycle times and smoother shifts for optimal productivity and operator comfort.

Performance you can feel, with powerful breakout force, fast cycle times and smoother shifts for optimal productivity and operator comfort.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 938H Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DX300LL Log Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Log Loader
Horsepower 202 HP
Operating Weight 77381 lbs (35093 kg)
View Details
Backhoe Loaders - 420F2 IT - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 93 HP
Operating Weight 24251 lbs (10998 kg)
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
 - D9T Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 110447 lbs (50089 kg)
View Details