Giles & Ransome, Inc. 928Hz Wheel Loader

Description
The Cat 928Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 928Hz.
Datasheet
Description
The Cat 928Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 928Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Cat 928Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 928Hz.

The Cat 928Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 928Hz.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 928Hz Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Skid Steer Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Skid Steer Loader
Horsepower 49 to 90 HP
Load Capacity 1301 to 3407 lbs (590 to 1545 kg)
View Details
Excavators - 318E - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 113 HP
Operating Weight 41010 to 42340 lbs (18599 to 19202 kg)
View Details
Doosan DL420-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 354 HP
Operating Weight 50900 lbs (23084 kg)
View Details