Caterpillar Oil & Gas Well Service Pumps WS273 XD 18579406

Description
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS273 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS273 XD Well Stimulation Pump. Maximum power input: 2014 bkW (2700 bhp) @ 275 rpm. Benefits - Fluid Ends • Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Log-style suction manifold • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Benefits - Stainless Steel Options • All XD Geometric benefits • Improved corrosion resistance, particularly in recycled water applications • Improved resistance to stress corrosion cracking • Optimized autofrettage parameters specifically for stainless steel material Benefits - Power Ends • Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece WS273 XD Standard Equipment Fluid Ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Log-style suction manifold Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design Plungers with advanced surface technology Premium plunger packing Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Stainless Steel Options All XD Geometric benefits Improved corrosion resistance, particularly in recycled water applications Improved resistance to stress corrosion cracking Optimized autofrettage parameters specifically for stainless steel material Power Ends Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece
Datasheet
Description
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS273 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS273 XD Well Stimulation Pump. Maximum power input: 2014 bkW (2700 bhp) @ 275 rpm. Benefits - Fluid Ends • Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Log-style suction manifold • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Benefits - Stainless Steel Options • All XD Geometric benefits • Improved corrosion resistance, particularly in recycled water applications • Improved resistance to stress corrosion cracking • Optimized autofrettage parameters specifically for stainless steel material Benefits - Power Ends • Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece WS273 XD Standard Equipment Fluid Ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Log-style suction manifold Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design Plungers with advanced surface technology Premium plunger packing Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Stainless Steel Options All XD Geometric benefits Improved corrosion resistance, particularly in recycled water applications Improved resistance to stress corrosion cracking Optimized autofrettage parameters specifically for stainless steel material Power Ends Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Pumps WS273 XD - 18579406 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Pumps WS273 XD
18579406
Well Service Pumps WS273 XD 18579406
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS273 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS273 XD Well Stimulation Pump. Maximum power input: 2014 bkW (2700 bhp) @ 275 rpm. Benefits - Fluid Ends • Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Log-style suction manifold • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Benefits - Stainless Steel Options • All XD Geometric benefits • Improved corrosion resistance, particularly in recycled water applications • Improved resistance to stress corrosion cracking • Optimized autofrettage parameters specifically for stainless steel material Benefits - Power Ends • Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece WS273 XD Standard Equipment Fluid Ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Log-style suction manifold Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design Plungers with advanced surface technology Premium plunger packing Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Stainless Steel Options All XD Geometric benefits Improved corrosion resistance, particularly in recycled water applications Improved resistance to stress corrosion cracking Optimized autofrettage parameters specifically for stainless steel material Power Ends Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece

When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS273 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS273 XD Well Stimulation Pump. Maximum power input: 2014 bkW (2700 bhp) @ 275 rpm.


Benefits - Fluid Ends

• Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Log-style suction manifold • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends

Benefits - Stainless Steel Options

• All XD Geometric benefits • Improved corrosion resistance, particularly in recycled water applications • Improved resistance to stress corrosion cracking • Optimized autofrettage parameters specifically for stainless steel material

Benefits - Power Ends

• Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece


WS273 XD Standard Equipment
Fluid Ends

  • Valve-over-valve design simplifies valve, seat, and plunger installation
  • Full line of 1502 discharge flanges – male, female, and blank
  • Log-style suction manifold
  • Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design
  • Plungers with advanced surface technology
  • Premium plunger packing
  • Polypak seals for more reliable sealing at suction cover and discharge flanges
  • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends

Stainless Steel Options

  • All XD Geometric benefits
  • Improved corrosion resistance, particularly in recycled water applications
  • Improved resistance to stress corrosion cracking
  • Optimized autofrettage parameters specifically for stainless steel material

Power Ends

  • Reverse helical pinion and bull gear design – great reliability
  • Fully welded structure with additional internal supports
  • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress
  • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength
  • Forged or fabricated bull gears – no cast material
  • Forged crankshaft – one piece
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Liquid Handling Pumps
Product Number 18579406
Product Name Well Service Pumps WS273 XD
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF1___HDF25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 70.000 GPM (0.00 to 265.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details