Cat Pumps - High Pressure Pumps & Systems Pressure Relief Valve 7590.1

Description
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.
Datasheet
Description
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 7590.1 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pressure Relief Valve
7590.1
Pressure Relief Valve 7590.1
A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment. Product Range: 0 to 320 GPM, 0 to 10,000 PSI Typical Usage: Used for single pump, multiple pumps, nozzle and gun applications. Materials: Available in brass, 304 and 316 stainless steel Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.

A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save costly pump and system damage, and more importantly it’s an added safety feature to protect those working around the equipment.

Product Range:
0 to 320 GPM, 0 to 10,000 PSI
Typical Usage:
Used for single pump, multiple pumps, nozzle and gun applications.

Materials:
Available in brass, 304 and 316 stainless steel

Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM), ethylene proplylene diene monomer (EPDM), and more.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7590.1
Product Name Pressure Relief Valve
Valve Type Relief
Primary Material Brass / Bronze
Media Water
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1222040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
FV Series 4-Way Valve - FV-4DP - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details