Cat Pumps - High Pressure Pumps & Systems Thermal Valve for Heat Build-Up Protection 7137

Description
A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid. Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM. Product Range: Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F Typical Usage: Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems. Materials: Brass or reinforced composite.
Datasheet
Description
A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid. Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM. Product Range: Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F Typical Usage: Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems. Materials: Brass or reinforced composite.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Valve for Heat Build-Up Protection - 7137 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Thermal Valve for Heat Build-Up Protection
7137
Thermal Valve for Heat Build-Up Protection 7137
A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid. Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM. Product Range: Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F Typical Usage: Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems. Materials: Brass or reinforced composite.

A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect temperature rises in the liquid. If the set temperature is reached, a bleed port dumps a portion of the over-heated fluid.

Light-weight and easy to install, three different inlet port sizes are available: 1/4”, 3/8” and 1/2” NPTM.

Product Range:
Up to 25 GPM, up to 125 PSI, temperatures 130°F, 145°F, 165°F, 180°F and 190°F

Typical Usage:
Used on systems that can be run in full by-pass for an extended period of time, and have a pressurized inlet. Most commonly found on portable high-pressure wash systems.

Materials:
Brass or reinforced composite.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Industrial Valves
Product Number 7137
Product Name Thermal Valve for Heat Build-Up Protection
Valve Type Relief
Media Water
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 125.00 psi (0.0 to 87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305800 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 2.28 inch (57.80 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Check Valve 0 5 4 - 1222020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
187 Zero-Leak PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Zero-Leak Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details