Cat Pumps - High Pressure Pumps & Systems Inlet Filter Providing System Protection from Particles and Debris 7107

Description
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size. The filter design allows liquid to flow inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing. Product Range: 6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow) Typical Usage: Use on any pressurized or gravity feed system. Materials: White nylon body or clear nylon body, polypropylene body, reinforced composite body, stainless steel mesh screen.
Datasheet
Description
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size. The filter design allows liquid to flow inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing. Product Range: 6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow) Typical Usage: Use on any pressurized or gravity feed system. Materials: White nylon body or clear nylon body, polypropylene body, reinforced composite body, stainless steel mesh screen.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filter Providing System Protection from Particles and Debris - 7107 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Inlet Filter Providing System Protection from Particles and Debris
7107
Inlet Filter Providing System Protection from Particles and Debris 7107
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size. The filter design allows liquid to flow inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing. Product Range: 6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow) Typical Usage: Use on any pressurized or gravity feed system. Materials: White nylon body or clear nylon body, polypropylene body, reinforced composite body, stainless steel mesh screen.

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size.

The filter design allows liquid to flow inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing.

Product Range:
6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow)

Typical Usage:
Use on any pressurized or gravity feed system.

Materials:
White nylon body or clear nylon body, polypropylene body, reinforced composite body, stainless steel mesh screen.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Strainers
Product Number 7107
Product Name Inlet Filter Providing System Protection from Particles and Debris
Strainer Style Strainer Assembly
Strainer Type TeeType
Applications General Purpose; Water
Features Integral Filter
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Pump Strainers & Filters - 2755954 - RS Components, Ltd.
Specs
Materials Bronze; Brass
View Details
4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File - APS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.2500 inches (6.35 mm)
Pipe Connection Threaded
View Details