Cat Pumps - High Pressure Pumps & Systems Pulse Pump Providing High Pressure Downstream Injection 6350

Description
Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field. Product Range: 1 - 12 GPM, 500 - 3000 PSI Typical Usage: Used for harsh chemical application. Materials: Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.
Datasheet
Description
Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field. Product Range: 1 - 12 GPM, 500 - 3000 PSI Typical Usage: Used for harsh chemical application. Materials: Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Pump Providing High Pressure Downstream Injection - 6350 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pulse Pump Providing High Pressure Downstream Injection
6350
Pulse Pump Providing High Pressure Downstream Injection 6350
Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field. Product Range: 1 - 12 GPM, 500 - 3000 PSI Typical Usage: Used for harsh chemical application. Materials: Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.

Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field.

Product Range:
1 - 12 GPM, 500 - 3000 PSI

Typical Usage:
Used for harsh chemical application.

Materials:
Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 6350
Product Name Pulse Pump Providing High Pressure Downstream Injection
Pump Type Injection Pump
Discharge Pressure 500.0 to 3000.0 psi (352 to 2109 m of Water)
Liquid Flow 1.000 to 12.000 GPM (3.79 to 45.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 1253557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 21.8 psi (15.3 m of Water)
Media Temperature 212 F (100 C)
HP 0.03 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details