Cat Pumps - High Pressure Pumps & Systems Stainless Steel High Temperature Pressure Gauge 6071

Description
A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical Usage: Used on all high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
Datasheet
Description
A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical Usage: Used on all high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel High Temperature Pressure Gauge - 6071 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Stainless Steel High Temperature Pressure Gauge
6071
Stainless Steel High Temperature Pressure Gauge 6071
A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical Usage: Used on all high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.

A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk.

Product Range:
Up to 20,000 PSI

Typical Usage:
Used on all high-pressure systems.

Materials:
Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Mechanical Pressure Gauges
Product Number 6071
Product Name Stainless Steel High Temperature Pressure Gauge
Type Single Scale
Working Pressure Range 0.0 to 1500 psi (0.0 to 1056 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.7 inch (68.58 mm)
Operating Temperature 32 to 400 F (0 to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Gauge, 0 To 300 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details