Cat Pumps - High Pressure Pumps & Systems High Temperature and Run Dry Pump 5CP5140CSSG1.3400

Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet
Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature and Run Dry Pump - 5CP5140CSSG1.3400 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
High Temperature and Run Dry Pump
5CP5140CSSG1.3400
High Temperature and Run Dry Pump 5CP5140CSSG1.3400
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning

High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications.

Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications.

Common applications include:

  • Truck Mount Carpet Cleaners
  • Oil Rig Wash Down
  • Vehicle Cleaning
  • Contractor Cleaning
  • In-plant Cleaning and Sanitizing
  • Conveyor Belt Cleaning
  • Restaurant Cleaning
  • Hood Vent Cleaning
Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 5CP5140CSSG1.3400
Product Name High Temperature and Run Dry Pump
Discharge Pressure 3500.0 psi (2461 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Media Temperature 200 F (93 C)
HP 13.20 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
83A2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details