Cat Pumps - High Pressure Pumps & Systems High Temperature and Run Dry Pump 5CP5140.3400

Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet
Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature and Run Dry Pump - 5CP5140.3400 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
High Temperature and Run Dry Pump
5CP5140.3400
High Temperature and Run Dry Pump 5CP5140.3400
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning

High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications.

Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications.

Common applications include:

  • Truck Mount Carpet Cleaners
  • Oil Rig Wash Down
  • Vehicle Cleaning
  • Contractor Cleaning
  • In-plant Cleaning and Sanitizing
  • Conveyor Belt Cleaning
  • Restaurant Cleaning
  • Hood Vent Cleaning
Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 5CP5140.3400
Product Name High Temperature and Run Dry Pump
Discharge Pressure 3500.0 psi (2461 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Media Temperature 200 F (93 C)
HP 13.20 HP
Unlock Full Specs
to access all available technical data

Similar Products

Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details