Cat Pumps - High Pressure Pumps & Systems Positive Displacement Triplex Plunger Pump 1051C

Description
Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
Datasheet
Description
Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Triplex Plunger Pump - 1051C - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Positive Displacement Triplex Plunger Pump
1051C
Positive Displacement Triplex Plunger Pump 1051C
Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.

Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications.

A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 1051C
Product Name Positive Displacement Triplex Plunger Pump
Pump Type Piston Plunger Pump (optional feature); Positive Displacement Pump; Triplex Pump
Discharge Pressure 2200.0 psi (1547 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHC1 1/2GC32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details