Highly polished stainless steel finished provides attractive appearance
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WCS6640-**-PAL-DBD |
| Product Name | WC S6600 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 800 lbs (363 kg) |
| Wheel Diameter | 4 inch (102 mm) |