Single ball bearing, precision machined, hardened & heat treated
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC9210-01-PHN |
| Product Name | WC 9200 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 2200 lbs (998 kg) |
| Wheel Diameter | 10 inch (254 mm) |