One piece drop forged steel 1/4" top plate and inner raceway precision
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC9050-01-XLB |
| Product Name | WC 9000 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Plastic |
| Features | Brake (optional feature) |
| Maximum Load | 900 lbs (408 kg) |
| Wheel Diameter | 5 inch (127 mm) |