Caster Warehouse Inc. WC 6800 Series WC6850-01-PHN

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 6800 Series - WC6850-01-PHN - Caster Warehouse Inc.
Lilburn, GA, USA
WC 6800 Series
WC6850-01-PHN
WC 6800 Series WC6850-01-PHN
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC6850-01-PHN
Product Name WC 6800 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster
Wheel Type Phenolic
Features Brake (optional feature)
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65PB - UHG-65PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details