Caster Warehouse Inc. WC 6800 Series WC6840-01-XLB

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 6800 Series - WC6840-01-XLB - Caster Warehouse Inc.
Lilburn, GA, USA
WC 6800 Series
WC6840-01-XLB
WC 6800 Series WC6840-01-XLB
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC6840-01-XLB
Product Name WC 6800 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H - JS365-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details