Caster Warehouse Inc. WC 5700 Series WC5750-**-TRP

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 5700 Series - WC5750-**-TRP - Caster Warehouse Inc.
Lilburn, GA, USA
WC 5700 Series
WC5750-**-TRP
WC 5700 Series WC5750-**-TRP
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC5750-**-TRP
Product Name WC 5700 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
Wheel Type Plastic; Rubber/Plastic
Features Brake (optional feature); Threaded Stem (optional feature)
Maximum Load 250 lbs (113 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1965009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details