Case hardened double ball raceway provide extra capacity & durability
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC5660-**-XDP-DBD |
| Product Name | WC 5600 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Plastic |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 375 lbs (170 kg) |
| Wheel Diameter | 6 inch (152 mm) |