Most economical casters for unlimited, light duty applications
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC4030-01-HR |
| Product Name | WC 4000 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Solid Rubber |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 220 lbs (99.77 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |