Case hardened double ball raceway provide extra capacity & durability
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC3450-**-HR |
| Product Name | WC3400 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Solid Rubber |
| Features | Brake |
| Maximum Load | 220 lbs (99.77 kg) |
| Wheel Diameter | 5 inch (127 mm) |