Double ball raceway, variety of fasteners
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC3030-**-SR |
| Product Name | WC 3000 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Solid Rubber |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 110 lbs (49.89 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |