Double ball raceway, variety of fasteners
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC3020-**-TRP |
| Product Name | WC 3000 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; Rubber/Plastic |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 100 lbs (45.35 kg) |
| Wheel Diameter | 2 inch (50.8 mm) |