Zinc plated, sealed upper raceway helps keep out dirt and dust
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC 4950-**-PPBL |
| Product Name | WC 4900 Series |
| Caster Type | Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Plastic |
| Features | Brake (optional feature); Threaded Stem |
| Maximum Load | 250 lbs (113 kg) |
| Wheel Diameter | 5 inch (127 mm) |