Caster Warehouse Inc. Rubber on Aluminum Wheel W-8-RAL-6600-BB

Description
Precision molded high quality gray rubber chemically bonded to aluminum
Description
Precision molded high quality gray rubber chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Rubber on Aluminum Wheel - W-8-RAL-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Aluminum Wheel
W-8-RAL-6600-BB
Rubber on Aluminum Wheel W-8-RAL-6600-BB
Precision molded high quality gray rubber chemically bonded to aluminum

Precision molded high quality gray rubber chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-RAL-6600-BB
Product Name Rubber on Aluminum Wheel
Wheel Type Rubber/Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
FL Single Flange Wheels -  - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Flanged
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 3 to 14 inch (76.2 to 356 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details