Caster Warehouse Inc. Ductile V Groove Wheel W-8-DVG-9500-C

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile V Groove Wheel - W-8-DVG-9500-C - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile V Groove Wheel
W-8-DVG-9500-C
Ductile V Groove Wheel W-8-DVG-9500-C
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-DVG-9500-C
Product Name Ductile V Groove Wheel
Wheel Type Metal; V-grooved
Maximum Load 4750 lbs (2154 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
8
Specs
Wheel Type Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details