Caster Warehouse Inc. Ductile V Groove Wheel W-8-DVG-9400-T

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile V Groove Wheel - W-8-DVG-9400-T - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile V Groove Wheel
W-8-DVG-9400-T
Ductile V Groove Wheel W-8-DVG-9400-T
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-DVG-9400-T
Product Name Ductile V Groove Wheel
Wheel Type Metal; V-grooved
Maximum Load 3750 lbs (1701 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Faultless Caster
Specs
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
View Details
Polypropylene Empire Wheels - IB Series - Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 400 to 900 lbs (181 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details