Caster Warehouse Inc. Rubber on Cast Iron Wheel W-6-RCI-9500-C

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-6-RCI-9500-C - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-6-RCI-9500-C
Rubber on Cast Iron Wheel W-6-RCI-9500-C
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-RCI-9500-C
Product Name Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal
Maximum Load 750 lbs (340 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Trionix™ High Impact Polymer Nylon Wheels - NX/NV Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 2160 to 7200 lbs (980 to 3265 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details