Caster Warehouse Inc. Phenolic Wheel W-6-PHN-6825-DB

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-6-PHN-6825-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-6-PHN-6825-DB
Phenolic Wheel W-6-PHN-6825-DB
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-PHN-6825-DB
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
View Details
RETORT Polypropylene Wheels - RW Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 300 to 900 lbs (136 to 408 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details