Caster Warehouse Inc. Phenolic Wheel W-6-PHN-6600

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-6-PHN-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-6-PHN-6600
Phenolic Wheel W-6-PHN-6600
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-PHN-6600
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trionix™ High Impact Polymer Nylon Wheels - NY Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 1750 to 2500 lbs (794 to 1134 kg)
Wheel Diameter 8 to 10 inch (203 to 254 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details