Caster Warehouse Inc. Thermo Plastic Rubber W-5-TRP-3600

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-5-TRP-3600 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-5-TRP-3600
Thermo Plastic Rubber W-5-TRP-3600
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-TRP-3600
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 8293216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 800 to 1400 lbs (363 to 635 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
SPO -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details