Carter Manufacturing Company, Inc. Yoke Track Roller 1292444

Description
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller
Description
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller

Suppliers

Company
Product
Description
Supplier Links
Yoke Track Roller - 1292444 - Reid Supply
Norton Shores, MI, United States
Yoke Track Roller
1292444
Yoke Track Roller 1292444
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles.


. Yoke Track Roller

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drive Rollers and Idler Rollers
Product Number 1292444
Product Name Yoke Track Roller
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Roller Pin - RLP-EWA - Imao-Fixtureworks
Specs
Material Steel
Roll Diameter 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Bearing Covers -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
0.812
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Cast Nylon 12
View Details
Dynamic Conveyor Corporation
Specs
Application Conveyor
Type Motorized Roller
Length/Width 18 to 36 inch (457 to 914 mm)
View Details