Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIBLE ALARMS
EDWARDS SIGNALING
5531M-24AQ -- EDWD SOUNDERS
Edwards Signaling
EDWD Sounders
5531M-24AQ
Description
Adaptatone 4 In 4 Out 24V Ac/Dc
Galco Industrial Electronics
Done
Description
Adaptatone 4 In 4 Out 24V Ac/Dc
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
EDWD Sounders
5531M-24AQ
EDWD Sounders
5531M-24AQ
Adaptatone 4 In 4 Out 24V Ac/Dc
Adaptatone 4 In 4 Out 24V Ac/Dc
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Audible Alarms
Product Number
5531M-24AQ
Product Name
EDWD Sounders
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PCBA, 30W-CLSD
K2005618B-02
View Details
Envirco
Hospi-Gard Annunciator
Specs
Specialty Applications
Medical
View Details
Allen-Bradley / Rockwell Automation
Industrial Horn 24V DC Industrial Horn
855H-BCD24CDR6
View Details
RS Components, Ltd.
Smoke Alarms
1235774
Specs
Agency Approvals
RoHS; RoHS Compliant
View Details