Carrier Vibrating Equipment, Inc. Vibrating Conveyor

Description
Carrier vibrating conveyors provide an efficient and economical method of conveying or processing bulk materials, from fragile products to durable items. Our vibrating conveyor units can be multifunctional, and are able to convey, dry, cool, scalp, screen, quench, dewater, orient, accumulate, separate, distribute and more. Designed to meet your needs, Carrier conveyors are proven reliable and easy to maintain. Features and benefits of Carrier vibrating conveyors: Vibrating conveyor unit widths from 6 inches to 10 feet, and lengths up to 400 feet. Light/medium duty vibrating conveyor units feature leaf spring construction for low headroom applications. Heavy-duty vibrating conveyor designs feature rugged coil spring construction with rocker arm stabilizers. Gentle handling of fragile products. High temperature conveyors available for handling materials up to 2000 deg. F. Natural frequency design for low stresses and long life. Continuous structural steel base along length of conveyor. Few moving parts, easy cleanable surfaces, minimum maintenance. Balanced/isolated units allow mounting in upper structure due to reduced reactions. Polished trough and special coatings available for sticky products. Easily replaceable liners and wear surfaces available. Easy to clean, sanitary, 3A dairy designs available, CIP systems available. Dust-tight construction for safety and comfort available. Manual or automatic bypass gates available. Leak-proof troughs eliminate spillage. Quiet operation, low operating costs, energy efficient.
Datasheet
Description
Carrier vibrating conveyors provide an efficient and economical method of conveying or processing bulk materials, from fragile products to durable items. Our vibrating conveyor units can be multifunctional, and are able to convey, dry, cool, scalp, screen, quench, dewater, orient, accumulate, separate, distribute and more. Designed to meet your needs, Carrier conveyors are proven reliable and easy to maintain. Features and benefits of Carrier vibrating conveyors: Vibrating conveyor unit widths from 6 inches to 10 feet, and lengths up to 400 feet. Light/medium duty vibrating conveyor units feature leaf spring construction for low headroom applications. Heavy-duty vibrating conveyor designs feature rugged coil spring construction with rocker arm stabilizers. Gentle handling of fragile products. High temperature conveyors available for handling materials up to 2000 deg. F. Natural frequency design for low stresses and long life. Continuous structural steel base along length of conveyor. Few moving parts, easy cleanable surfaces, minimum maintenance. Balanced/isolated units allow mounting in upper structure due to reduced reactions. Polished trough and special coatings available for sticky products. Easily replaceable liners and wear surfaces available. Easy to clean, sanitary, 3A dairy designs available, CIP systems available. Dust-tight construction for safety and comfort available. Manual or automatic bypass gates available. Leak-proof troughs eliminate spillage. Quiet operation, low operating costs, energy efficient.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Conveyor -  - Carrier Vibrating Equipment, Inc.
Louisville, KY, USA
Vibrating Conveyor
Vibrating Conveyor
Carrier vibrating conveyors provide an efficient and economical method of conveying or processing bulk materials, from fragile products to durable items. Our vibrating conveyor units can be multifunctional, and are able to convey, dry, cool, scalp, screen, quench, dewater, orient, accumulate, separate, distribute and more. Designed to meet your needs, Carrier conveyors are proven reliable and easy to maintain. Features and benefits of Carrier vibrating conveyors: Vibrating conveyor unit widths from 6 inches to 10 feet, and lengths up to 400 feet. Light/medium duty vibrating conveyor units feature leaf spring construction for low headroom applications. Heavy-duty vibrating conveyor designs feature rugged coil spring construction with rocker arm stabilizers. Gentle handling of fragile products. High temperature conveyors available for handling materials up to 2000 deg. F. Natural frequency design for low stresses and long life. Continuous structural steel base along length of conveyor. Few moving parts, easy cleanable surfaces, minimum maintenance. Balanced/isolated units allow mounting in upper structure due to reduced reactions. Polished trough and special coatings available for sticky products. Easily replaceable liners and wear surfaces available. Easy to clean, sanitary, 3A dairy designs available, CIP systems available. Dust-tight construction for safety and comfort available. Manual or automatic bypass gates available. Leak-proof troughs eliminate spillage. Quiet operation, low operating costs, energy efficient.

Carrier vibrating conveyors provide an efficient and economical method of conveying or processing bulk materials, from fragile products to durable items.

Our vibrating conveyor units can be multifunctional, and are able to convey, dry, cool, scalp, screen, quench, dewater, orient, accumulate, separate, distribute and more. Designed to meet your needs, Carrier conveyors are proven reliable and easy to maintain.

Features and benefits of Carrier vibrating conveyors:

  • Vibrating conveyor unit widths from 6 inches to 10 feet, and lengths up to 400 feet.
  • Light/medium duty vibrating conveyor units feature leaf spring construction for low headroom applications.
  • Heavy-duty vibrating conveyor designs feature rugged coil spring construction with rocker arm stabilizers.
  • Gentle handling of fragile products.
  • High temperature conveyors available for handling materials up to 2000 deg. F.
  • Natural frequency design for low stresses and long life.
  • Continuous structural steel base along length of conveyor.
  • Few moving parts, easy cleanable surfaces, minimum maintenance.
  • Balanced/isolated units allow mounting in upper structure due to reduced reactions.
  • Polished trough and special coatings available for sticky products.
  • Easily replaceable liners and wear surfaces available.
  • Easy to clean, sanitary, 3A dairy designs available, CIP systems available.
  • Dust-tight construction for safety and comfort available.
  • Manual or automatic bypass gates available.
  • Leak-proof troughs eliminate spillage.
  • Quiet operation, low operating costs, energy efficient.
Supplier's Site Datasheet

Technical Specifications

  Carrier Vibrating Equipment, Inc.
Product Category Industrial Conveyors
Product Name Vibrating Conveyor
Conveyor Type Vibrating
Unlock Full Specs
to access all available technical data

Similar Products

3200 Belted Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1000 lbs (454 kg)
View Details
Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Pneumatic Conveying System - Smart Downspouts -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details