Carrier Vibrating Equipment, Inc. Media Slurry Dryer

Description
Our media slurry dryer is a cost-effective drying method for the production of super fine powders from liquid phase reaction or wet grinding operations. With a compact design and efficient operations, our slurry dryer systems allow high viscosity materials to be pumped directly into dryer without mixing or atomization. Slurry dryer raw material applications include: Abrasives Alumina Hydroxide Barium sulfate & barium titanate Bentonite Calcium carbonate & calcium phosphate Carbon black Chrome oxide Dyes & pigments FerriteKaolin Metal powders PVC emulsion Silicon resin & styrene resin Talc Titanium oxide Zircona Features and benefits of Carrier slurry dryers: Compact slurry dryer unit, space-saving construction. Uniform distribution of slurry. High heat capacity coefficients. Accelerated slurry drying time for large capacities. No atomizer required. Agglomeration prevented (no milling required). Selection based on product character. Effective distribution of air flow with dryer. Continuous and dependable slurry drying operations. Easy slurry dryer inspection and maintenance. Fuel consumption savings – up to 30 percent. Furnished through a license agreement with NARA Machinery Company, Ltd., Japan — a world-class leader in fluidized bed technology. The Media Slurry Dryer system consists of: Air filter Heater Fluidizing Tower Cyclone to collect dried product continuously Bag Filter Blower Pump to Supply Slurry Tank for Slurry Material
Description
Our media slurry dryer is a cost-effective drying method for the production of super fine powders from liquid phase reaction or wet grinding operations. With a compact design and efficient operations, our slurry dryer systems allow high viscosity materials to be pumped directly into dryer without mixing or atomization. Slurry dryer raw material applications include: Abrasives Alumina Hydroxide Barium sulfate & barium titanate Bentonite Calcium carbonate & calcium phosphate Carbon black Chrome oxide Dyes & pigments FerriteKaolin Metal powders PVC emulsion Silicon resin & styrene resin Talc Titanium oxide Zircona Features and benefits of Carrier slurry dryers: Compact slurry dryer unit, space-saving construction. Uniform distribution of slurry. High heat capacity coefficients. Accelerated slurry drying time for large capacities. No atomizer required. Agglomeration prevented (no milling required). Selection based on product character. Effective distribution of air flow with dryer. Continuous and dependable slurry drying operations. Easy slurry dryer inspection and maintenance. Fuel consumption savings – up to 30 percent. Furnished through a license agreement with NARA Machinery Company, Ltd., Japan — a world-class leader in fluidized bed technology. The Media Slurry Dryer system consists of: Air filter Heater Fluidizing Tower Cyclone to collect dried product continuously Bag Filter Blower Pump to Supply Slurry Tank for Slurry Material

Suppliers

Company
Product
Description
Supplier Links
Media Slurry Dryer -  - Carrier Vibrating Equipment, Inc.
Louisville, KY, USA
Media Slurry Dryer
Media Slurry Dryer
Our media slurry dryer is a cost-effective drying method for the production of super fine powders from liquid phase reaction or wet grinding operations. With a compact design and efficient operations, our slurry dryer systems allow high viscosity materials to be pumped directly into dryer without mixing or atomization. Slurry dryer raw material applications include: Abrasives Alumina Hydroxide Barium sulfate & barium titanate Bentonite Calcium carbonate & calcium phosphate Carbon black Chrome oxide Dyes & pigments FerriteKaolin Metal powders PVC emulsion Silicon resin & styrene resin Talc Titanium oxide Zircona Features and benefits of Carrier slurry dryers: Compact slurry dryer unit, space-saving construction. Uniform distribution of slurry. High heat capacity coefficients. Accelerated slurry drying time for large capacities. No atomizer required. Agglomeration prevented (no milling required). Selection based on product character. Effective distribution of air flow with dryer. Continuous and dependable slurry drying operations. Easy slurry dryer inspection and maintenance. Fuel consumption savings – up to 30 percent. Furnished through a license agreement with NARA Machinery Company, Ltd., Japan — a world-class leader in fluidized bed technology. The Media Slurry Dryer system consists of: Air filter Heater Fluidizing Tower Cyclone to collect dried product continuously Bag Filter Blower Pump to Supply Slurry Tank for Slurry Material

Our media slurry dryer is a cost-effective drying method for the production of super fine powders from liquid phase reaction or wet grinding operations.

With a compact design and efficient operations, our slurry dryer systems allow high viscosity materials to be pumped directly into dryer without mixing or atomization.

Slurry dryer raw material applications include:

  • Abrasives
  • Alumina
  • Hydroxide
  • Barium sulfate & barium titanate
  • Bentonite
  • Calcium carbonate & calcium phosphate
  • Carbon black
  • Chrome oxide
  • Dyes & pigments
  • FerriteKaolin
  • Metal powders
  • PVC emulsion
  • Silicon resin & styrene resin
  • Talc
  • Titanium oxide
  • Zircona

Features and benefits of Carrier slurry dryers:

  • Compact slurry dryer unit, space-saving construction.
  • Uniform distribution of slurry.
  • High heat capacity coefficients.
  • Accelerated slurry drying time for large capacities.
  • No atomizer required.
  • Agglomeration prevented (no milling required).
  • Selection based on product character.
  • Effective distribution of air flow with dryer.
  • Continuous and dependable slurry drying operations.
  • Easy slurry dryer inspection and maintenance.
  • Fuel consumption savings – up to 30 percent.
  • Furnished through a license agreement with NARA Machinery Company, Ltd., Japan — a world-class leader in fluidized bed technology.

The Media Slurry Dryer system consists of:

  1. Air filter
  2. Heater
  3. Fluidizing Tower
  4. Cyclone to collect dried product continuously
  5. Bag Filter
  6. Blower
  7. Pump to Supply Slurry
  8. Tank for Slurry Material
Supplier's Site

Technical Specifications

  Carrier Vibrating Equipment, Inc.
Product Category Process Dryers
Product Name Media Slurry Dryer
Applications / Materials Handled Slurries; Abrasives / Ceramics; Mining / Ores / Minerals
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Cable and Wire Drying System - LINE-Dry - Air Control Industries Inc.
Air Control Industries Inc.
Specs
Equipment Type High Velocity Air Dryer
Applications / Materials Handled Cable and Wire
Temperature 176 F (80 C)
View Details
Fluid Bed Dryer -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Equipment Type Fluidized Bed Dryer; Vibratory Dryer
Applications / Materials Handled Bulk Materials / Briquettes; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical; Waste / Sludge; Wood / Wood Products; Plastics, Chemicals
View Details
TURBO-DRYER® Thermal Processer - Package Unit - Komline
Specs
Equipment Type Turbo Tray / Circular Deck Dryer
Applications / Materials Handled Bulk Materials / Briquettes; Free Flowing Powders / Granules; Solutions / Liquids; Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
Temperature 300 F (149 C)
View Details