Air Control Industries Inc. Cable and Wire Drying System LINE-Dry

Description
ACI's unique drying system design allows high velocity air to be delivered very close to the surface of the product breaking the surface tension of the retained water and stripping it back off the cable. Called the ‘DRI-Line Powerpack’, ACI’s innovative system achieves vastly superior drying efficiencies to both compressed air alternatives and other blower-driven solutions available to the industry today. Utilising high efficiency blowers, ACI’s DRI-Line Powerpack delivers warm (80 Deg. C / 176 Deg. F) clean, contaminant free air at constant volume and pressures to ensure the drying process is consistent and reliable. It also has the advantage of being ‘plug and play’ as it runs off a 230V, single phase supply. A version with a 110V supply will also be available shortly. Benefits of DRI-Line Powerpack Reduces operating costs by up to 10 times Improves finished product quality through consistent performance Minimises maintenance Reduces space requirement Reduces noise levels compared to compressed air systems Discharge figures: Pressure: >80InSWG (2.8PSI) Air temperature: 80 Deg. C (176 Def. F) Air speed: 8,800M/Min / 28,900Ft/Min Product capabilities: Up to 25mm diameter Line speeds: c. 300m/min Blower noise levels: Below 83dB(A) Power: 2.4 kW Dimensions: 540mm long x 435mm wide x 410mm high Weight: 20Kgs Standard voltage: 1Ph, 230V, 50Hz supply with a 230V, 1P44 panel socket 110V version also available Materials: Stainless steel 304 / Polyethylene PE1000 / Thermoplastic rubber
Description
ACI's unique drying system design allows high velocity air to be delivered very close to the surface of the product breaking the surface tension of the retained water and stripping it back off the cable. Called the ‘DRI-Line Powerpack’, ACI’s innovative system achieves vastly superior drying efficiencies to both compressed air alternatives and other blower-driven solutions available to the industry today. Utilising high efficiency blowers, ACI’s DRI-Line Powerpack delivers warm (80 Deg. C / 176 Deg. F) clean, contaminant free air at constant volume and pressures to ensure the drying process is consistent and reliable. It also has the advantage of being ‘plug and play’ as it runs off a 230V, single phase supply. A version with a 110V supply will also be available shortly. Benefits of DRI-Line Powerpack Reduces operating costs by up to 10 times Improves finished product quality through consistent performance Minimises maintenance Reduces space requirement Reduces noise levels compared to compressed air systems Discharge figures: Pressure: >80InSWG (2.8PSI) Air temperature: 80 Deg. C (176 Def. F) Air speed: 8,800M/Min / 28,900Ft/Min Product capabilities: Up to 25mm diameter Line speeds: c. 300m/min Blower noise levels: Below 83dB(A) Power: 2.4 kW Dimensions: 540mm long x 435mm wide x 410mm high Weight: 20Kgs Standard voltage: 1Ph, 230V, 50Hz supply with a 230V, 1P44 panel socket 110V version also available Materials: Stainless steel 304 / Polyethylene PE1000 / Thermoplastic rubber

Suppliers

Company
Product
Description
Supplier Links
Cable and Wire Drying System - LINE-Dry - Air Control Industries Inc.
Windsor, ME, USA
Cable and Wire Drying System
LINE-Dry
Cable and Wire Drying System LINE-Dry
ACI's unique drying system design allows high velocity air to be delivered very close to the surface of the product breaking the surface tension of the retained water and stripping it back off the cable. Called the ‘DRI-Line Powerpack’, ACI’s innovative system achieves vastly superior drying efficiencies to both compressed air alternatives and other blower-driven solutions available to the industry today. Utilising high efficiency blowers, ACI’s DRI-Line Powerpack delivers warm (80 Deg. C / 176 Deg. F) clean, contaminant free air at constant volume and pressures to ensure the drying process is consistent and reliable. It also has the advantage of being ‘plug and play’ as it runs off a 230V, single phase supply. A version with a 110V supply will also be available shortly. Benefits of DRI-Line Powerpack Reduces operating costs by up to 10 times Improves finished product quality through consistent performance Minimises maintenance Reduces space requirement Reduces noise levels compared to compressed air systems Discharge figures: Pressure: >80InSWG (2.8PSI) Air temperature: 80 Deg. C (176 Def. F) Air speed: 8,800M/Min / 28,900Ft/Min Product capabilities: Up to 25mm diameter Line speeds: c. 300m/min Blower noise levels: Below 83dB(A) Power: 2.4 kW Dimensions: 540mm long x 435mm wide x 410mm high Weight: 20Kgs Standard voltage: 1Ph, 230V, 50Hz supply with a 230V, 1P44 panel socket 110V version also available Materials: Stainless steel 304 / Polyethylene PE1000 / Thermoplastic rubber

ACI's unique drying system design allows high velocity air to be delivered very close to the surface of the product breaking the surface tension of the retained water and stripping it back off the cable.
Called the ‘DRI-Line Powerpack’, ACI’s innovative system achieves vastly superior drying efficiencies to both compressed air alternatives and other blower-driven solutions available to the industry today.

Utilising high efficiency blowers, ACI’s DRI-Line Powerpack delivers warm (80 Deg. C / 176 Deg. F) clean, contaminant free air at constant volume and pressures to ensure the drying process is consistent and reliable. It also has the advantage of being ‘plug and play’ as it runs off a 230V, single phase supply. A version with a 110V supply will also be available shortly.
Benefits of DRI-Line Powerpack
Reduces operating costs by up to 10 times
Improves finished product quality through consistent performance
Minimises maintenance
Reduces space requirement
Reduces noise levels compared to compressed air systems

Discharge figures:

Pressure: >80InSWG (2.8PSI)

Air temperature:

80 Deg. C (176 Def. F)

Air speed:

8,800M/Min / 28,900Ft/Min

Product capabilities:

Up to 25mm diameter

Line speeds:

c. 300m/min

Blower noise levels:

Below 83dB(A)

Power:

2.4 kW

Dimensions:

540mm long x 435mm wide x 410mm high

Weight:

20Kgs

Standard voltage:

1Ph, 230V, 50Hz supply with a 230V, 1P44 panel socket
110V version also available

Materials:

Stainless steel 304 / Polyethylene PE1000 / Thermoplastic rubber
Supplier's Site

Technical Specifications

  Air Control Industries Inc.
Product Category Process Dryers
Product Number LINE-Dry
Product Name Cable and Wire Drying System
Equipment Type High Velocity Air Dryer
Applications / Materials Handled Cable and Wire
Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Process Dryer - WaveMix - Marion Process Solutions
Marion Process Solutions
Specs
Equipment Type Fluidized Bed Dryer
Applications / Materials Handled Free Flowing Powders / Granules
Heat Source RF / Microwave / Dielectric
View Details
Eye Level Drying System - EL-03 - Air Control Industries Inc.
Air Control Industries Inc.
Specs
Equipment Type Impingement Dryer
Applications / Materials Handled Discrete Parts / Products; Bottles and Cans
Heat Source Direct / Convection
View Details