Holds clamping pressure until released by a separate pilot pressure line (allows only one-way flow until released). Can be used as a safety device in case the fluid line to the fixture could become damaged. Can also be used to prevent workpieces from floating between opposing clamps. Leakage-free valve design with spring-loaded ball seat. The version shown here is used for in-line mounting with standard fittings and exposed fluid lines. Also available in a manifold-mounted version.
Carr Lane Manufacturing Co. | |
---|---|
Product Category | Industrial Valves |
Product Name | Pilot Operated Check Valves |
Valve Type | Ball Check; Check |
Media | Hydraulic; Air; Compressed Air |
Valve Size | 0.25 to 0.50 inch (6.35 to 12.70 mm) |
Maximum Pressure | 7500.00 psi (5278 m H2O) |