Caron Products and Services, Inc. Photostability Chambers 6540

Description
The 6540 Series Photostability chambers were specifically designed to perform near UV and visual light testing with fluorescent lamps per ICH Q1B Guidelines, Option 2. This second generation benchtop unit controls light and temperature conditions through an easy-to-use color touch-screen interface. Lights automatically shut off after a specified exposure level or time duration. Uniform light distribution and high intensity levels allow quick response for forced degradation testing and confirmatory studies. Precise humidity control (Models 6545-1, 6545-2 & 6545-3) is achieved through ultrasonic injection and mechanical refrigeration methods. As with all CARON manufactured products, chambers sold in North America are fully covered by our 12-month standard warranty agreement. Installation and validation services are also available. Please contact your local international distributor for warranty and validation services in other areas. Standard Features Independent control of near UV and cool white VIS lamps are provided to eliminate overexposure for confirmatory tests and provide flexibility for forced degradation studies. In "Automatic" mode, lights turn off at the end of a programmed exposure or timed test. "Manual" mode allows a flexible test time duration and makes validating the chambers easy. Dimmable lamps (230V models) allow testing at specific light intensity levels. Programmable alarms notify the user when aging lamps should be replaced. Specular aluminum reflective surfaces provide uniform UVA & VIS light reflection and maintain proper SPD (spectral power distribution). Stainless steel interior construction provides a smooth, non-porous surface for easy maintenance. Two light detectors (one VIS and one UVA) with an integral radiometer are standard and provide precise and accurate light intensity measurements. Light detectors are both cosine corrected and calibrated to NIST traceable standards. Precise temperature control is provided through use of a PID controller. Humidity controlled units (Models 6545-1, 6545-2 & 6545-3) isolate the effects of hydration during photostability testing. Shelves slide out for quick and easy loading and unloading of samples. Strategic lamp spacing provides enhanced light uniformity. Overhead lighting results in a large illumination area for maximized direct lighting. Door safety switch turns lights off when the door is opened. The lockable door prevents additional disturbance of in-process tests. Two access ports (one per shelf) are standard.
Datasheet
Description
The 6540 Series Photostability chambers were specifically designed to perform near UV and visual light testing with fluorescent lamps per ICH Q1B Guidelines, Option 2. This second generation benchtop unit controls light and temperature conditions through an easy-to-use color touch-screen interface. Lights automatically shut off after a specified exposure level or time duration. Uniform light distribution and high intensity levels allow quick response for forced degradation testing and confirmatory studies. Precise humidity control (Models 6545-1, 6545-2 & 6545-3) is achieved through ultrasonic injection and mechanical refrigeration methods. As with all CARON manufactured products, chambers sold in North America are fully covered by our 12-month standard warranty agreement. Installation and validation services are also available. Please contact your local international distributor for warranty and validation services in other areas. Standard Features Independent control of near UV and cool white VIS lamps are provided to eliminate overexposure for confirmatory tests and provide flexibility for forced degradation studies. In "Automatic" mode, lights turn off at the end of a programmed exposure or timed test. "Manual" mode allows a flexible test time duration and makes validating the chambers easy. Dimmable lamps (230V models) allow testing at specific light intensity levels. Programmable alarms notify the user when aging lamps should be replaced. Specular aluminum reflective surfaces provide uniform UVA & VIS light reflection and maintain proper SPD (spectral power distribution). Stainless steel interior construction provides a smooth, non-porous surface for easy maintenance. Two light detectors (one VIS and one UVA) with an integral radiometer are standard and provide precise and accurate light intensity measurements. Light detectors are both cosine corrected and calibrated to NIST traceable standards. Precise temperature control is provided through use of a PID controller. Humidity controlled units (Models 6545-1, 6545-2 & 6545-3) isolate the effects of hydration during photostability testing. Shelves slide out for quick and easy loading and unloading of samples. Strategic lamp spacing provides enhanced light uniformity. Overhead lighting results in a large illumination area for maximized direct lighting. Door safety switch turns lights off when the door is opened. The lockable door prevents additional disturbance of in-process tests. Two access ports (one per shelf) are standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photostability Chambers - 6540 - Caron Products and Services, Inc.
Marietta, OH, USA
Photostability Chambers
6540
Photostability Chambers 6540
The 6540 Series Photostability chambers were specifically designed to perform near UV and visual light testing with fluorescent lamps per ICH Q1B Guidelines, Option 2. This second generation benchtop unit controls light and temperature conditions through an easy-to-use color touch-screen interface. Lights automatically shut off after a specified exposure level or time duration. Uniform light distribution and high intensity levels allow quick response for forced degradation testing and confirmatory studies. Precise humidity control (Models 6545-1, 6545-2 & 6545-3) is achieved through ultrasonic injection and mechanical refrigeration methods. As with all CARON manufactured products, chambers sold in North America are fully covered by our 12-month standard warranty agreement. Installation and validation services are also available. Please contact your local international distributor for warranty and validation services in other areas. Standard Features Independent control of near UV and cool white VIS lamps are provided to eliminate overexposure for confirmatory tests and provide flexibility for forced degradation studies. In "Automatic" mode, lights turn off at the end of a programmed exposure or timed test. "Manual" mode allows a flexible test time duration and makes validating the chambers easy. Dimmable lamps (230V models) allow testing at specific light intensity levels. Programmable alarms notify the user when aging lamps should be replaced. Specular aluminum reflective surfaces provide uniform UVA & VIS light reflection and maintain proper SPD (spectral power distribution). Stainless steel interior construction provides a smooth, non-porous surface for easy maintenance. Two light detectors (one VIS and one UVA) with an integral radiometer are standard and provide precise and accurate light intensity measurements. Light detectors are both cosine corrected and calibrated to NIST traceable standards. Precise temperature control is provided through use of a PID controller. Humidity controlled units (Models 6545-1, 6545-2 & 6545-3) isolate the effects of hydration during photostability testing. Shelves slide out for quick and easy loading and unloading of samples. Strategic lamp spacing provides enhanced light uniformity. Overhead lighting results in a large illumination area for maximized direct lighting. Door safety switch turns lights off when the door is opened. The lockable door prevents additional disturbance of in-process tests. Two access ports (one per shelf) are standard.

The 6540 Series Photostability chambers were specifically designed to perform near UV and visual light testing with fluorescent lamps per ICH Q1B Guidelines, Option 2. This second generation benchtop unit controls light and temperature conditions through an easy-to-use color touch-screen interface. Lights automatically shut off after a specified exposure level or time duration. Uniform light distribution and high intensity levels allow quick response for forced degradation testing and confirmatory studies. Precise humidity control (Models 6545-1, 6545-2 & 6545-3) is achieved through ultrasonic injection and mechanical refrigeration methods.
As with all CARON manufactured products, chambers sold in North America are fully covered by our 12-month standard warranty agreement. Installation and validation services are also available. Please contact your local international distributor for warranty and validation services in other areas.

Standard Features

  • Independent control of near UV and cool white VIS lamps are provided to eliminate overexposure for confirmatory tests and provide flexibility for forced degradation studies.
  • In "Automatic" mode, lights turn off at the end of a programmed exposure or timed test.
  • "Manual" mode allows a flexible test time duration and makes validating the chambers easy.
  • Dimmable lamps (230V models) allow testing at specific light intensity levels.
  • Programmable alarms notify the user when aging lamps should be replaced.
  • Specular aluminum reflective surfaces provide uniform UVA & VIS light reflection and maintain proper SPD (spectral power distribution).
  • Stainless steel interior construction provides a smooth, non-porous surface for easy maintenance.
  • Two light detectors (one VIS and one UVA) with an integral radiometer are standard and provide precise and accurate light intensity measurements. Light detectors are both cosine corrected and calibrated to NIST traceable standards.
  • Precise temperature control is provided through use of a PID controller.
  • Humidity controlled units (Models 6545-1, 6545-2 & 6545-3) isolate the effects of hydration during photostability testing.
  • Shelves slide out for quick and easy loading and unloading of samples.
  • Strategic lamp spacing provides enhanced light uniformity. Overhead lighting results in a large illumination area for maximized direct lighting.
  • Door safety switch turns lights off when the door is opened. The lockable door prevents additional disturbance of in-process tests.
  • Two access ports (one per shelf) are standard.
Supplier's Site Datasheet

Technical Specifications

  Caron Products and Services, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number 6540
Product Name Photostability Chambers
Unlock Full Specs
to access all available technical data

Similar Products

Stability Walk-In Chambers - 2025 ft^3 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Sun Event Solar Simulation Test Chambers -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Room
View Details
Eviromentally Stabil Cell Housing - CondoCell® - Baker
Specs
Type Environmental Stability
Configuration Other; Portable solution
Parameters Temperature; Humidity; Oxygen
View Details
34 Cubic Foot Chamber Agree Series - ET34 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Reach-In
Parameters Temperature; Humidity (optional feature); Vibration (optional feature)
Features Humidity Control (optional feature); Programmable; Lights; Shelves; Windows
View Details