CARLO GAVAZZI Automation Components Power Quality Analyzer, 3Ph, 100V-230V; No. Of Phases Carlo Gavazzi WM20AV73L

Description
POWER QUALITY ANALYZER, 3PH, 100V-230V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes
Datasheet
Description
POWER QUALITY ANALYZER, 3PH, 100V-230V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer, 3Ph, 100V-230V; No. Of Phases Carlo Gavazzi - 14AC1836 - Newark, An Avnet Company
Chicago, IL, United States
Power Quality Analyzer, 3Ph, 100V-230V; No. Of Phases Carlo Gavazzi
14AC1836
Power Quality Analyzer, 3Ph, 100V-230V; No. Of Phases Carlo Gavazzi 14AC1836
POWER QUALITY ANALYZER, 3PH, 100V-230V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes

POWER QUALITY ANALYZER, 3PH, 100V-230V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 14AC1836
Product Name Power Quality Analyzer, 3Ph, 100V-230V; No. Of Phases Carlo Gavazzi
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Power Management - 2382635-1 - TE Connectivity
Specs
Number of Channels 3
View Details
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 5 to 40 C (41 to 104 F)
Display type LCD
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Type 7E.36 - Energy meter - 7E3684000010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details