AC/DC DIN RAIL SUPPLY 24V 101W
POWER SUPPLY, AC-DC, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100.8W; Output Voltage - Output 1:24VDC; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
CARLO GAVAZZI Power Supplies SPD241002
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1864-1264-ND | 74R7309 | |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Carlo Gavazzi | Power Supply |
| Type | 1 | DC Power Supply | |
| Features | Power Factor Correction | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| DC Output Current | 4.2 amps | 4.2 amps | |
| AC Input Voltage | 340.0 to 575.0 volts |